Samsung logo

Samsung UE32J4510AK 81,3 cm (32") HD Smart TV Wi-Fi White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115039
Info modified on:
09 Nov 2024, 11:23:31
End of life date:
26 Feb 2016
Short summary description Samsung UE32J4510AK 81,3 cm (32") HD Smart TV Wi-Fi White:

Samsung UE32J4510AK, 81,3 cm (32"), 1366 x 768 pixels, LED, Smart TV, Wi-Fi, White

Long summary description Samsung UE32J4510AK 81,3 cm (32") HD Smart TV Wi-Fi White:

Samsung UE32J4510AK. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.