Samsung logo

Samsung UE32H6400AK 81,3 cm (32") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112090
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UE32H6400AK 81,3 cm (32") Full HD Smart TV Wi-Fi Black:

Samsung UE32H6400AK, 81,3 cm (32"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Samsung UE32H6400AK 81,3 cm (32") Full HD Smart TV Wi-Fi Black:

Samsung UE32H6400AK. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.