Samsung UE32F4000AW, 81,3 cm (32"), 1920 x 1080 pixels, Full HD, Smart TV, DVB-C, DVB-T, Black
Samsung UE32F4000AW. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, LED backlighting type: Direct-lit LED. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black