Samsung logo

Samsung UE32F4000AW 81,3 cm (32") HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182112
Info modified on:
15 Nov 2024, 12:51:04
Short summary description Samsung UE32F4000AW 81,3 cm (32") HD Black:

Samsung UE32F4000AW, 81,3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black

Long summary description Samsung UE32F4000AW 81,3 cm (32") HD Black:

Samsung UE32F4000AW. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Motion interpolation technology: CMR (Clear Motion Rate) 100. Digital signal format system: DVB-C, DVB-T. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.