Samsung logo

Samsung UE32EH4000W 81,3 cm (32") HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118962
Info modified on:
11 Nov 2024, 07:49:42
Short summary description Samsung UE32EH4000W 81,3 cm (32") HD Black:

Samsung UE32EH4000W, 81,3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black

Long summary description Samsung UE32EH4000W 81,3 cm (32") HD Black:

Samsung UE32EH4000W. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Motion interpolation technology: CMR (Clear Motion Rate) 50, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.