Samsung logo

Samsung UE32C6740 81,3 cm (32") Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155133
Info modified on:
12 Nov 2024, 11:07:52
Short summary description Samsung UE32C6740 81,3 cm (32") Full HD Black:

Samsung UE32C6740, 81,3 cm (32"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S2, DVB-T, Black

Long summary description Samsung UE32C6740 81,3 cm (32") Full HD Black:

Samsung UE32C6740. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.