Samsung logo

Samsung UE27D5010 TV 68,6 cm (27") Full HD White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94899
Info modified on:
10 Nov 2024, 16:10:56
Short summary description Samsung UE27D5010 TV 68,6 cm (27") Full HD White:

Samsung UE27D5010, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-C2, DVB-T, DVB-T2, White

Long summary description Samsung UE27D5010 TV 68,6 cm (27") Full HD White:

Samsung UE27D5010. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-C2, DVB-T, DVB-T2. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.