Samsung logo

Samsung UE22ES5400PXZT TV 55,9 cm (22") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98238
Info modified on:
07 Nov 2024, 16:16:54
Short summary description Samsung UE22ES5400PXZT TV 55,9 cm (22") Full HD Smart TV Wi-Fi Black:

Samsung UE22ES5400PXZT, 55,9 cm (22"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UE22ES5400PXZT TV 55,9 cm (22") Full HD Smart TV Wi-Fi Black:

Samsung UE22ES5400PXZT. Display diagonal: 55,9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.