Samsung logo

Samsung UE22D5003 TV 55,9 cm (22") Full HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168882
Info modified on:
11 Nov 2024, 17:14:31
Short summary description Samsung UE22D5003 TV 55,9 cm (22") Full HD Black:

Samsung UE22D5003, 55,9 cm (22"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S2, DVB-T, DVB-T2, Black

Long summary description Samsung UE22D5003 TV 55,9 cm (22") Full HD Black:

Samsung UE22D5003. Display diagonal: 55,9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Ethernet LAN. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.