Samsung logo

Samsung UE19D4003BW 48,3 cm (19") HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175577
Info modified on:
10 Nov 2024, 14:52:29
Short summary description Samsung UE19D4003BW 48,3 cm (19") HD Black:

Samsung UE19D4003BW, 48,3 cm (19"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black

Long summary description Samsung UE19D4003BW 48,3 cm (19") HD Black:

Samsung UE19D4003BW. Display diagonal: 48,3 cm (19"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Motion interpolation technology: CMR (Clear Motion Rate), Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.