Samsung logo

Samsung UBD-K8500 Blu-Ray player 3D Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118701
Info modified on:
24 Nov 2020, 19:09:16
Short summary description Samsung UBD-K8500 Blu-Ray player 3D Black:

Samsung UBD-K8500, 4K Ultra HD, NTSC, Dolby Digital, Dolby TrueHD, 7.1 channels, AVCHD, MPEG2, MPEG4, MPO, WMV

Long summary description Samsung UBD-K8500 Blu-Ray player 3D Black:

Samsung UBD-K8500. HD type: 4K Ultra HD, Analog signal format system: NTSC. Audio decoders: Dolby Digital, Dolby TrueHD, Audio output channels: 7.1 channels. Video formats supported: AVCHD, MPEG2, MPEG4, MPO, Audio formats supported: WMV. Disc types supported: BD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 34 W

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.