Samsung logo

Samsung SSG-5100GB Black 1 pc(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167581
Info modified on:
15 Dec 2023, 10:45:24
Short summary description Samsung SSG-5100GB Black 1 pc(s):

Samsung SSG-5100GB, 150 h, 151 x 39,5 x 161 mm, 24 g, Black, 0 - 40 °C, 1 pc(s)

Long summary description Samsung SSG-5100GB Black 1 pc(s):

Samsung SSG-5100GB. Battery life (max): 150 h. Dimensions (WxDxH): 151 x 39,5 x 161 mm, Weight: 24 g. Product color: Black. Quantity per pack: 1 pc(s), Package dimensions (WxDxH): 90 x 166 x 35 mm, Package weight: 102 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.