Samsung logo

Samsung SSG-4100GB/ZD stereoscopic 3D glasses Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68501
Info modified on:
25 Jan 2018, 23:12:42
Short summary description Samsung SSG-4100GB/ZD stereoscopic 3D glasses Black:

Samsung SSG-4100GB/ZD, 150 h, 148 x 151 x 39,5 mm, 23 g, Black, 0 - 40 °C, 107 g

Long summary description Samsung SSG-4100GB/ZD stereoscopic 3D glasses Black:

Samsung SSG-4100GB/ZD. Battery life (max): 150 h. Dimensions (WxDxH): 148 x 151 x 39,5 mm, Weight: 23 g. Product color: Black. Package weight: 107 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.