Samsung logo

Samsung SSA-S2000V security access control system Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58742
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung SSA-S2000V security access control system Silver:

Samsung SSA-S2000V, Silver, 87 x 25 x 109 mm, 1,5 W, 12V DC, 110 mA, -30 - 50 °C

Long summary description Samsung SSA-S2000V security access control system Silver:

Samsung SSA-S2000V. Product color: Silver. Dimensions (WxDxH): 87 x 25 x 109 mm. Power consumption (typical): 1,5 W, Power requirements: 12V DC, Power consumption: 110 mA. Weight: 440 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.