Samsung logo

Samsung SR8980 robot vacuum Dust bag Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85622
Info modified on:
19 Jul 2018, 11:00:27
Short summary description Samsung SR8980 robot vacuum Dust bag Black:

Samsung SR8980, Dust bag, Black, Round, 60 dB, 35 cm, 80 mm

Long summary description Samsung SR8980 robot vacuum Dust bag Black:

Samsung SR8980. Dust container type: Dust bag, Product color: Black, Shape: Round. Noise level: 60 dB. Diameter: 35 cm, Height: 80 mm, Weight: 3,2 kg. Package weight: 11,7 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.