Samsung logo

Samsung SP-M251 2500 ANSI lumens LCD XGA (1024x768)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90608
Info modified on:
21 Jan 2020, 15:25:34
Short summary description Samsung SP-M251 2500 ANSI lumens LCD XGA (1024x768):

Samsung SP-M251, 2500 ANSI lumens, LCD, XGA (1024x768), 2000:1, 762 - 10160 mm (30 - 400"), 0,9 - 14,5 m

Long summary description Samsung SP-M251 2500 ANSI lumens LCD XGA (1024x768):

Samsung SP-M251. Projector brightness: 2500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 5000 h. Zoom ratio: 1.2:1. Analog signal format system: NTSC, PAL. Serial interface type: RS-232

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.