Samsung logo

Samsung SP-P300ME data projector 25 ANSI lumens DLP SVGA (800x600)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122162
Info modified on:
21 Jan 2020, 15:42:21
Short summary description Samsung SP-P300ME data projector 25 ANSI lumens DLP SVGA (800x600):

Samsung SP-P300ME, 25 ANSI lumens, DLP, SVGA (800x600), 1000:1, 317,5 - 1600,2 mm (12.5 - 63"), 31,5 - 68,6 kHz

Long summary description Samsung SP-P300ME data projector 25 ANSI lumens DLP SVGA (800x600):

Samsung SP-P300ME. Projector brightness: 25 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 10000 h, Lamp power: 12 W. Focus: Manual. Noise level: 25 dB. Power consumption (typical): 25 W, Power consumption (standby): 0,4 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.