Samsung logo

Samsung Netzwerkkameras Dome IP security camera Outdoor 1920 x 1080 pixels Ceiling

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84815
Info modified on:
24 Feb 2023, 14:16:18
Short summary description Samsung Netzwerkkameras Dome IP security camera Outdoor 1920 x 1080 pixels Ceiling:

Samsung Netzwerkkameras, IP security camera, Outdoor, Wired, Ceiling, Ivory, Metallic, Dome

Long summary description Samsung Netzwerkkameras Dome IP security camera Outdoor 1920 x 1080 pixels Ceiling:

Samsung Netzwerkkameras. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product color: Ivory, Metallic, Form factor: Dome. Minimum illumination: 0,095 lx, Field of view (FOV) angle: 121,9°, Angle of rotation: 355°. Sensor type: CMOS, Optical sensor size: 25,4 / 2,9 mm (1 / 2.9"). Focal length range: 2.8 - 12 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.