Samsung logo

Samsung SMX-F34BP, 16GB 0 MP CCD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31897
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SMX-F34BP, 16GB 0 MP CCD Black:

Samsung SMX-F34BP, 16GB, 0 MP, CCD, 25,4 / 6 mm (1 / 6"), 6,86 cm (2.7"), LCD, 270 g

Long summary description Samsung SMX-F34BP, 16GB 0 MP CCD Black:

Samsung SMX-F34BP, 16GB. Sensor type: CCD, Optical sensor size: 25,4 / 6 mm (1 / 6"). Optical zoom: 34x, Digital zoom: 1200x, Focal length range: 35.3 - 1200.2 mm. Compatible memory cards: MMC+, SD, SDHC. Camera shutter speed: 1/60 - 1/10000 s. Display diagonal: 6,86 cm (2.7"), Display: LCD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.