Samsung logo

Samsung SMX-C20 0,8 MP CCD Blue

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63387
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SMX-C20 0,8 MP CCD Blue:

Samsung SMX-C20, 0,8 MP, CCD, 25,4 / 6 mm (1 / 6"), 6,86 cm (2.7"), LCD, 145 g

Long summary description Samsung SMX-C20 0,8 MP CCD Blue:

Samsung SMX-C20. Total megapixels: 0,8 MP, Sensor type: CCD, Optical sensor size: 25,4 / 6 mm (1 / 6"). Optical zoom: 10x, Digital zoom: 1200x, Focal length range: 2.4 - 24 mm. Compatible memory cards: SD, SDHC. Display diagonal: 6,86 cm (2.7"), Display: LCD. Minimum illumination: 3 lx

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.