Samsung SMT-T1040, Terrestrial, PAL, 64 MB, Black, 6,2 W, 220 V
Samsung SMT-T1040. Signal source: Terrestrial, Analog signal format system: PAL. Internal memory: 64 MB. Product color: Black. Power consumption (typical): 6,2 W, AC input voltage: 220 V. Width: 258 mm, Depth: 165 mm, Height: 42 mm