Samsung logo

Samsung SMT-G3200 wireless router Fast Ethernet

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100770
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung SMT-G3200 wireless router Fast Ethernet:

Samsung SMT-G3200, Ethernet LAN, ADSL

Long summary description Samsung SMT-G3200 wireless router Fast Ethernet:

Samsung SMT-G3200. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100base-T(X). DSL specification: ADSL/ADSL2/ADSL2+. Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA2. Supported network protocols: TCP-IP/ICMP/ARP/UDP/DHCP/TFTP/HTTP/DNS. Networking features: Fast Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.