Samsung Galaxy Tab S9+ SM-X810N, 31,5 cm (12.4"), 2800 x 1752 pixels, 256 GB, 12 GB, Android 13, Graphite
Samsung Galaxy Tab S9+ SM-X810N. Display diagonal: 31,5 cm (12.4"), Display resolution: 2800 x 1752 pixels, Display technology: AMOLED. Internal storage capacity: 256 GB. Processor family: Qualcomm Snapdragon, Processor model: 8 Gen 2. Internal memory: 12 GB. Rear camera resolution (numeric): 13 MP, Front camera resolution (numeric): 12 MP. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Assisted GPS (A-GPS). Card reader integrated. Weight: 581 g. Operating system installed: Android 13. Product color: Graphite