Samsung logo

Samsung Galaxy Tab S9 SM-X710 Qualcomm Snapdragon 256 GB 27,9 cm (11") 12 GB Wi-Fi 6 (802.11ax) Android 13 Beige

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40660
Info modified on:
14 Feb 2025, 15:46:55
Short summary description Samsung Galaxy Tab S9 SM-X710 Qualcomm Snapdragon 256 GB 27,9 cm (11") 12 GB Wi-Fi 6 (802.11ax) Android 13 Beige:

Samsung Galaxy Tab S9 SM-X710, 27,9 cm (11"), 2560 x 1600 pixels, 256 GB, 12 GB, Android 13, Beige

Long summary description Samsung Galaxy Tab S9 SM-X710 Qualcomm Snapdragon 256 GB 27,9 cm (11") 12 GB Wi-Fi 6 (802.11ax) Android 13 Beige:

Samsung Galaxy Tab S9 SM-X710. Display diagonal: 27,9 cm (11"), Display resolution: 2560 x 1600 pixels. Internal storage capacity: 256 GB. Processor family: Qualcomm Snapdragon, Processor model: 8 Gen 2. Internal memory: 12 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera, Front camera resolution (numeric): 12 MP. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Assisted GPS (A-GPS). Card reader integrated. Weight: 498 g. Operating system installed: Android 13. Product color: Beige

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.