Samsung Galaxy Tab SM-X110, 22,1 cm (8.7"), 800 x 1340 pixels, 128 GB, 8 GB, Android 13, Silver
Samsung Galaxy Tab SM-X110. Display diagonal: 22,1 cm (8.7"), Display resolution: 800 x 1340 pixels, Display technology: LCD. Internal storage capacity: 128 GB. Processor frequency: 2,2 GHz, Processor family: Mediatek. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 329 g. Operating system installed: Android 13. Product color: Silver