Samsung logo

Samsung Galaxy Book S SM-W767 Laptop 33,8 cm (13.3") Touchscreen Full HD 8 GB 256 GB Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4960
Info modified on:
15 Jan 2025, 17:22:06
Short summary description Samsung Galaxy Book S SM-W767 Laptop 33,8 cm (13.3") Touchscreen Full HD 8 GB 256 GB Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

Samsung Galaxy Book S SM-W767, 1,8 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB, Windows 10 Home

Long summary description Samsung Galaxy Book S SM-W767 Laptop 33,8 cm (13.3") Touchscreen Full HD 8 GB 256 GB Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

Samsung Galaxy Book S SM-W767. Product type: Laptop, Form factor: Clamshell. Processor frequency: 1,8 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB. Total storage capacity: 256 GB. Mobile network generation: 4G. Operating system installed: Windows 10 Home. Product color: Grey. Weight: 961 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.