Samsung logo

Samsung Galaxy TabPro S SM-W700N Intel® Core™ M Hybrid (2-in-1) 30,5 cm (12") Touchscreen 4 GB 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90964
Info modified on:
10 Jul 2025, 13:42:23
Short summary description Samsung Galaxy TabPro S SM-W700N Intel® Core™ M Hybrid (2-in-1) 30,5 cm (12") Touchscreen 4 GB 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Samsung Galaxy TabPro S SM-W700N, Intel® Core™ M, 2,2 GHz, 30,5 cm (12"), 2160 x 1440 pixels, 4 GB, 128 GB

Long summary description Samsung Galaxy TabPro S SM-W700N Intel® Core™ M Hybrid (2-in-1) 30,5 cm (12") Touchscreen 4 GB 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Samsung Galaxy TabPro S SM-W700N. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ M, Processor frequency: 2,2 GHz. Display diagonal: 30,5 cm (12"), Display resolution: 2160 x 1440 pixels, Touchscreen. Internal memory: 4 GB. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Black. Weight: 693 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.