Samsung Galaxy Tab S SM-T805Y, 26,7 cm (10.5"), 2560 x 1600 pixels, 16 GB, 3 GB, Android, Bronze
Samsung Galaxy Tab S SM-T805Y. Display diagonal: 26,7 cm (10.5"), Display resolution: 2560 x 1600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,9 GHz, Processor family: Samsung Exynos, Processor model: 5 Octa. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2,1 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 467 g. Operating system installed: Android. Product color: Bronze