Samsung Galaxy Tab S 10.5, 26,7 cm (10.5"), 2560 x 1600 pixels, 3 GB, Android, 467 g, Silver
Samsung Galaxy Tab S 10.5. Display diagonal: 26,7 cm (10.5"), Display resolution: 2560 x 1600 pixels. Processor family: Samsung Exynos, Processor model: 5 Octa. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2,1 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 467 g. Operating system installed: Android. Product color: Silver