Samsung logo

Samsung Galaxy Tab S5e SM-T720N Qualcomm Snapdragon 64 GB 26,7 cm (10.5") 4 GB Wi-Fi 5 (802.11ac) Android 9.0 Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12067
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Samsung Galaxy Tab S5e SM-T720N Qualcomm Snapdragon 64 GB 26,7 cm (10.5") 4 GB Wi-Fi 5 (802.11ac) Android 9.0 Black:

Samsung Galaxy Tab S5e SM-T720N, 26,7 cm (10.5"), 2560 x 1600 pixels, 64 GB, 4 GB, Android 9.0, Black

Long summary description Samsung Galaxy Tab S5e SM-T720N Qualcomm Snapdragon 64 GB 26,7 cm (10.5") 4 GB Wi-Fi 5 (802.11ac) Android 9.0 Black:

Samsung Galaxy Tab S5e SM-T720N. Display diagonal: 26,7 cm (10.5"), Display resolution: 2560 x 1600 pixels, Display technology: OLED. Internal storage capacity: 64 GB. Processor frequency: 2 GHz, Processor family: Qualcomm Snapdragon, Processor model: Z670. Internal memory: 4 GB. Rear camera resolution (numeric): 13 MP, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 400 g. Operating system installed: Android 9.0. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.