Samsung logo

Samsung Galaxy Tab S SM-T700 Samsung Exynos 16 GB 21,3 cm (8.4") 3 GB Wi-Fi 5 (802.11ac) Android Bronze

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70427
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Tab S SM-T700 Samsung Exynos 16 GB 21,3 cm (8.4") 3 GB Wi-Fi 5 (802.11ac) Android Bronze:

Samsung Galaxy Tab S SM-T700, 21,3 cm (8.4"), 2560 x 1600 pixels, 16 GB, 3 GB, Android, Bronze

Long summary description Samsung Galaxy Tab S SM-T700 Samsung Exynos 16 GB 21,3 cm (8.4") 3 GB Wi-Fi 5 (802.11ac) Android Bronze:

Samsung Galaxy Tab S SM-T700. Display diagonal: 21,3 cm (8.4"), Display resolution: 2560 x 1600 pixels, Display technology: OLED. Internal storage capacity: 16 GB. Processor frequency: 1,9 GHz, Processor family: Samsung Exynos, Processor model: 5 Octa. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 2,1 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 294 g. Operating system installed: Android. Product color: Bronze

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.