Samsung Galaxy View SM-T670, 46,7 cm (18.4"), 1920 x 1080 pixels, 32 GB, 2 GB, Android, Black
Samsung Galaxy View SM-T670. Display diagonal: 46,7 cm (18.4"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 32 GB. Processor frequency: 1,6 GHz. Internal memory: 2 GB. Front camera resolution (numeric): 2,1 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 2,65 kg. Operating system installed: Android. Product color: Black