Samsung Galaxy Tab A (2018) SM-T595N, 26,7 cm (10.5"), 1920 x 1200 pixels, 32 GB, 3 GB, Android 8.1, Black
Samsung Galaxy Tab A (2018) SM-T595N. Display diagonal: 26,7 cm (10.5"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 1,8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 450. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 534 g. Operating system installed: Android 8.1. Product color: Black