Samsung logo

Samsung Galaxy Tab A SM-T515N 4G Samsung Exynos LTE 25,6 cm (10.1") Wi-Fi 5 (802.11ac) Gold

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24908
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung Galaxy Tab A SM-T515N 4G Samsung Exynos LTE 25,6 cm (10.1") Wi-Fi 5 (802.11ac) Gold:

Samsung Galaxy Tab A SM-T515N, 25,6 cm (10.1"), 1920 x 1200 pixels, 1,8 GHz, 470 g, Gold

Long summary description Samsung Galaxy Tab A SM-T515N 4G Samsung Exynos LTE 25,6 cm (10.1") Wi-Fi 5 (802.11ac) Gold:

Samsung Galaxy Tab A SM-T515N. Display diagonal: 25,6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Processor frequency: 1,8 GHz, Processor family: Samsung Exynos. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 470 g. Product color: Gold

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.