Samsung logo

Samsung Galaxy Tab Active2 SM-T390 Samsung Exynos 16 GB 20,3 cm (8") 3 GB Wi-Fi 5 (802.11ac) Android 7.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131736
Info modified on:
14 Mar 2024, 19:52:07
Short summary description Samsung Galaxy Tab Active2 SM-T390 Samsung Exynos 16 GB 20,3 cm (8") 3 GB Wi-Fi 5 (802.11ac) Android 7.1 Black:

Samsung Galaxy Tab Active2 SM-T390, 20,3 cm (8"), 1280 x 800 pixels, 16 GB, 3 GB, Android 7.1, Black

Long summary description Samsung Galaxy Tab Active2 SM-T390 Samsung Exynos 16 GB 20,3 cm (8") 3 GB Wi-Fi 5 (802.11ac) Android 7.1 Black:

Samsung Galaxy Tab Active2 SM-T390. Display diagonal: 20,3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,6 GHz, Processor family: Samsung Exynos, Processor model: 7870. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 415 g. Operating system installed: Android 7.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.