Samsung logo

Samsung Galaxy Tab 4 SM-T337 4G LTE 16 GB 20,3 cm (8") 1,5 GB Android 4.4 White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187338
Info modified on:
14 Mar 2024, 17:29:58
Short summary description Samsung Galaxy Tab 4 SM-T337 4G LTE 16 GB 20,3 cm (8") 1,5 GB Android 4.4 White:

Samsung Galaxy Tab 4 SM-T337, 20,3 cm (8"), 1280 x 800 pixels, 16 GB, 1,5 GB, Android 4.4, White

Long summary description Samsung Galaxy Tab 4 SM-T337 4G LTE 16 GB 20,3 cm (8") 1,5 GB Android 4.4 White:

Samsung Galaxy Tab 4 SM-T337. Display diagonal: 20,3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,2 GHz. Internal memory: 1,5 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1,3 MP, Front camera. Card reader integrated. Weight: 326 g. Operating system installed: Android 4.4. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.