Samsung logo

Samsung S27B350H computer monitor 68,6 cm (27") 1920 x 1080 pixels HD LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66464
Info modified on:
14 Mar 2024, 19:50:11
Short summary description Samsung S27B350H computer monitor 68,6 cm (27") 1920 x 1080 pixels HD LED Black:

Samsung S27B350H, 68,6 cm (27"), 1920 x 1080 pixels, HD, LED, 2 ms, Black

Long summary description Samsung S27B350H computer monitor 68,6 cm (27") 1920 x 1080 pixels HD LED Black:

Samsung S27B350H. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: HD, Display technology: LED. Display: LED. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.