Samsung logo

Samsung Galaxy Watch6 SM-R930 3,3 cm (1.3") OLED 40 mm Digital 432 x 432 pixels Touchscreen Graphite Wi-Fi GPS (satellite)

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5395
Info modified on:
04 Jun 2024, 12:05:05
Short summary description Samsung Galaxy Watch6 SM-R930 3,3 cm (1.3") OLED 40 mm Digital 432 x 432 pixels Touchscreen Graphite Wi-Fi GPS (satellite):

Samsung Galaxy Watch6 SM-R930, 3,3 cm (1.3"), OLED, Touchscreen, 16 GB, GPS (satellite), 28,7 g

Long summary description Samsung Galaxy Watch6 SM-R930 3,3 cm (1.3") OLED 40 mm Digital 432 x 432 pixels Touchscreen Graphite Wi-Fi GPS (satellite):

Samsung Galaxy Watch6 SM-R930. Display diagonal: 3,3 cm (1.3"), Display technology: OLED, Display resolution: 432 x 432 pixels, Touchscreen. Processor frequency: 1,4 MHz, RAM capacity: 2000 MB, Flash memory: 16 GB. Wi-Fi. GPS (satellite). Battery capacity: 300 mAh. Weight: 28,7 g. Band color: Graphite, Band size: M/L. Operating system installed: Wear OS

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.