Samsung logo

Samsung Galaxy Fit2 AMOLED Wristband activity tracker 2,79 cm (1.1") Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143154
Info modified on:
04 Nov 2024, 03:32:20
Short summary description Samsung Galaxy Fit2 AMOLED Wristband activity tracker 2,79 cm (1.1") Black:

Samsung Galaxy Fit2, Wristband activity tracker, 2,79 cm (1.1"), AMOLED, 159 mAh, Waterproof, Black

Long summary description Samsung Galaxy Fit2 AMOLED Wristband activity tracker 2,79 cm (1.1") Black:

Samsung Galaxy Fit2. Display type: AMOLED, Display diagonal: 2,79 cm (1.1"), Display resolution: 126 x 294 pixels. Device type: Wristband activity tracker, Form factor: Rectangle, Product color: Black. Heart rate sensor type: Optical. Battery life: 21 day(s), Battery capacity: 159 mAh. Weight: 21 g, Width: 46,6 mm, Depth: 18,6 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.