Samsung Gear IconX, MP3 player, 4 GB, USB 2.0, Blue, Headphones included
Samsung Gear IconX. Type: MP3 player. Total storage capacity: 4 GB. Interface: USB 2.0. Built-in speaker(s). Product color: Blue. Headphones included