Samsung Galaxy Tab S6 Lite (2022), 26,4 cm (10.4"), 2000 x 1200 pixels, 64 GB, 4 GB, 2,3 GHz, Blue
Samsung Galaxy Tab S6 Lite (2022). Display diagonal: 26,4 cm (10.4"), Display resolution: 2000 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 2,3 GHz, Processor family: Qualcomm Snapdragon. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 467 g. Product color: Blue