Samsung Galaxy Tab A SM-P550, 24,6 cm (9.7"), 1024 x 768 pixels, 16 GB, 2 GB, Android, Black
Samsung Galaxy Tab A SM-P550. Display diagonal: 24,6 cm (9.7"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,2 GHz. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 487 g. Operating system installed: Android. Product color: Black