Samsung logo

Samsung Galaxy Note Edge SM-N915FY 14,2 cm (5.6") Single SIM 4G Micro-USB 3 GB 3000 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99993
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Note Edge SM-N915FY 14,2 cm (5.6") Single SIM 4G Micro-USB 3 GB 3000 mAh Black:

Samsung Galaxy Note Edge SM-N915FY, 14,2 cm (5.6"), 2560 x 1440 pixels, 3 GB, 3 GB, 16 MP, Black

Long summary description Samsung Galaxy Note Edge SM-N915FY 14,2 cm (5.6") Single SIM 4G Micro-USB 3 GB 3000 mAh Black:

Samsung Galaxy Note Edge SM-N915FY. Display diagonal: 14,2 cm (5.6"), Display resolution: 2560 x 1440 pixels. Processor frequency: 2,7 GHz. RAM capacity: 3 GB, Internal storage capacity: 3 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 3000 mAh. Product color: Black. Weight: 174 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.