Samsung Galaxy Note 4 SM-N910H, 14,5 cm (5.7"), 2560 x 1440 pixels, 3 GB, 16 MP, Android 4.4, Gold
Samsung Galaxy Note 4 SM-N910H. Display diagonal: 14,5 cm (5.7"), Display resolution: 2560 x 1440 pixels. Processor frequency: 1,9 GHz. RAM capacity: 3 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 3220 mAh. Product color: Gold. Weight: 176 g