Samsung Galaxy M31 SM-M315F, 16,3 cm (6.4"), 2340 x 1080 pixels, 6 GB, 64 GB, 64 MP, Blue
Samsung Galaxy M31 SM-M315F. Display diagonal: 16,3 cm (6.4"), Display resolution: 2340 x 1080 pixels. Processor frequency: 2,3 GHz. RAM capacity: 6 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Battery capacity: 6000 mAh. Product color: Blue. Weight: 191 g