Samsung logo

Samsung Galaxy J8 SM-J810M 15,2 cm (6") Single SIM Android 8.0 4G Micro-USB 3 GB 32 GB 3500 mAh Gold

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86361
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung Galaxy J8 SM-J810M 15,2 cm (6") Single SIM Android 8.0 4G Micro-USB 3 GB 32 GB 3500 mAh Gold:

Samsung Galaxy J8 SM-J810M, 15,2 cm (6"), 3 GB, 32 GB, 16 MP, Android 8.0, Gold

Long summary description Samsung Galaxy J8 SM-J810M 15,2 cm (6") Single SIM Android 8.0 4G Micro-USB 3 GB 32 GB 3500 mAh Gold:

Samsung Galaxy J8 SM-J810M. Display diagonal: 15,2 cm (6"), Display resolution: 720 x 1480 pixels. Processor frequency: 1,8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 450. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Dual camera. SIM card capability: Single SIM. Operating system installed: Android 8.0. Battery capacity: 3500 mAh. Product color: Gold. Weight: 177 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.