Samsung logo

Samsung Galaxy J5 (2017) SM-J530F 13,2 cm (5.2") Dual SIM 4G Micro-USB 2 GB 16 GB 3000 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46221
Info modified on:
14 Mar 2024, 19:50:25
Short summary description Samsung Galaxy J5 (2017) SM-J530F 13,2 cm (5.2") Dual SIM 4G Micro-USB 2 GB 16 GB 3000 mAh Black:

Samsung Galaxy J5 (2017) SM-J530F, 13,2 cm (5.2"), 1280 x 720 pixels, 2 GB, 16 GB, 13 MP, Black

Long summary description Samsung Galaxy J5 (2017) SM-J530F 13,2 cm (5.2") Dual SIM 4G Micro-USB 2 GB 16 GB 3000 mAh Black:

Samsung Galaxy J5 (2017) SM-J530F. Display diagonal: 13,2 cm (5.2"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,6 GHz, Processor family: Samsung Exynos. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3000 mAh. Product color: Black. Weight: 160 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.