Samsung logo

Samsung Galaxy J5 (2016) SM-J510MN/DS 13,2 cm (5.2") Dual SIM Android 6.0.1 4G Micro-USB 2 GB 16 GB 3100 mAh White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21748
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung Galaxy J5 (2016) SM-J510MN/DS 13,2 cm (5.2") Dual SIM Android 6.0.1 4G Micro-USB 2 GB 16 GB 3100 mAh White:

Samsung Galaxy J5 (2016) SM-J510MN/DS, 13,2 cm (5.2"), 2 GB, 16 GB, 13 MP, Android 6.0.1, White

Long summary description Samsung Galaxy J5 (2016) SM-J510MN/DS 13,2 cm (5.2") Dual SIM Android 6.0.1 4G Micro-USB 2 GB 16 GB 3100 mAh White:

Samsung Galaxy J5 (2016) SM-J510MN/DS. Display diagonal: 13,2 cm (5.2"), Display resolution: 720 x 1280 pixels. Processor frequency: 1,2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 410. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0.1. Battery capacity: 3100 mAh. Product color: White. Weight: 158 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.