Samsung Galaxy J3 (2017) SM-J330FN, 12,7 cm (5"), 1280 x 720 pixels, 2 GB, 16 GB, 13 MP, Black
Samsung Galaxy J3 (2017) SM-J330FN. Display diagonal: 12,7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,4 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 2400 mAh. Product color: Black. Weight: 142 g