Samsung Galaxy J1 Ace SM-J110, 10,9 cm (4.3"), 480 x 800 pixels, 0,75 GB, 4 GB, 5 MP, Black
Samsung Galaxy J1 Ace SM-J110. Display diagonal: 10,9 cm (4.3"), Display resolution: 480 x 800 pixels. Processor frequency: 1,2 GHz. RAM capacity: 0,75 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. Battery capacity: 1900 mAh. Product color: Black. Weight: 131 g